Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1707710000

Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4683-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4683-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4683-ND
TERM BLOCK PLUG 4POS STR 5.08MM

TERM BLOCK PLUG 4POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 4Pos, 26-12Awg; Pitch Spacing Weidmuller - 13C9459 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4Pos, 26-12Awg; Pitch Spacing Weidmuller
13C9459
Terminal Block Pluggable, 4Pos, 26-12Awg; Pitch Spacing Weidmuller 13C9459
TERMINAL BLOCK PLUGGABLE, 4POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Colour:Black RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller - 31T8804 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller
31T8804
Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller 31T8804
Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 mm, 26 AWG, 12 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 mm, 26 AWG, 12 AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4683-ND 13C9459 31T8804
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 4Pos, 26-12Awg; Pitch Spacing Weidmuller Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-819-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers