Weidmuller Terminal Blocks - Wire to Board 1720060000

Description
TERM BLK 8POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 8POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1675-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1675-ND
Terminal Blocks - Wire to Board 281-1675-ND
TERM BLK 8POS SIDE ENT 3.5MM PCB

TERM BLK 8POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 16 Position, 22-12Awg; Pitch Spacing Weidmuller - 13C9721 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 16 Position, 22-12Awg; Pitch Spacing Weidmuller
13C9721
Terminal Block, Pcb, 16 Position, 22-12Awg; Pitch Spacing Weidmuller 13C9721
TERMINAL BLOCK, PCB, 16 POSITION, 22-12AWG; Pitch Spacing:3.5mm; No. of Positions:16Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:BlackRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 16 POSITION, 22-12AWG; Pitch Spacing:3.5mm; No. of Positions:16Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1675-ND 13C9721
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 16 Position, 22-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 8
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.204 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Through terminal block - 2002-6401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details