Weidmuller Terminal Blocks - Wire to Board 1724690000

Description
TERM BLK 3P SIDE ENT 9.53MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 9.53MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1724690000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1724690000-ND
Terminal Blocks - Wire to Board 1724690000-ND
TERM BLK 3P SIDE ENT 9.53MM PCB

TERM BLK 3P SIDE ENT 9.53MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 26-10Awg; Pitch Spacing Weidmuller - 28C0952 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 26-10Awg; Pitch Spacing Weidmuller
28C0952
Terminal Block, Pcb, 3 Position, 26-10Awg; Pitch Spacing Weidmuller 28C0952
TERMINAL BLOCK, PCB, 3 POSITION, 26-10AWG; Pitch Spacing:9.53mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Colour:Orange RoHS Compliant: No

TERMINAL BLOCK, PCB, 3 POSITION, 26-10AWG; Pitch Spacing:9.53mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Colour:Orange RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1724690000-ND 28C0952
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 26-10Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Connection Products - 1492-IFM20F-F240-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details