Weidmuller Terminal Block, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Weidmuller 1715020000

Description
TERMINAL BLOCK, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7180 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Weidmuller
72Y7180
Terminal Block, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Weidmuller 72Y7180
TERMINAL BLOCK, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes

Supplier's Site
Terminal Block, Pcb, 3.5Mm, 3 Position, 28-14Awg; Pitch Spacing Weidmuller - 61K7122 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3.5Mm, 3 Position, 28-14Awg; Pitch Spacing Weidmuller
61K7122
Terminal Block, Pcb, 3.5Mm, 3 Position, 28-14Awg; Pitch Spacing Weidmuller 61K7122
TERMINAL BLOCK, PCB, 3.5MM, 3 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3.5MM, 3 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 72Y7180 61K7122
Product Name Terminal Block, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Weidmuller Terminal Block, Pcb, 3.5Mm, 3 Position, 28-14Awg; Pitch Spacing Weidmuller
North American 28 to 14 AWG 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546283-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 30
View Details
TERM BLCK Multi-Rail MTD 1P 30A WHT - 1492-HM2D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HI-208-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers