Weidmuller Pluggable Terminal Blocks 1690430000

Description
Weidmüller 1690430000
Request a Quote Datasheet
Description
Weidmüller 1690430000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 7626277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7626277
Pluggable Terminal Blocks 7626277
Weidmüller 1690430000

Weidmüller 1690430000

Supplier's Site
Pluggable Terminal Blocks - 1722722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722722
Pluggable Terminal Blocks 1722722
Weidmüller 1690430000

Weidmüller 1690430000

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 281-1001-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1001-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1001-ND
TERM BLOCK PLUG 3POS STR 3.5MM

TERM BLOCK PLUG 3POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 3Pos, 26-14Awg; Pitch Spacing Weidmuller - 13C9323 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3Pos, 26-14Awg; Pitch Spacing Weidmuller
13C9323
Terminal Block Pluggable, 3Pos, 26-14Awg; Pitch Spacing Weidmuller 13C9323
TERMINAL BLOCK PLUGGABLE, 3POS, 26-14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3POS, 26-14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7626277 281-1001-ND 13C9323
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 3Pos, 26-14Awg; Pitch Spacing Weidmuller
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Spring Clamp; Spring cage Screw Clamp; Spring Clamp
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB High-Power Terminal Blocks - OULP-948-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark
View Details
Fuse terminal block - 2002-1981/1000-435 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers