Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1716510000

Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-5813-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-5813-ND
Terminal Blocks - Headers, Plugs and Sockets 281-5813-ND
TERM BLOCK PLUG 6POS STR 5.08MM

TERM BLOCK PLUG 6POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 6 Position, 26-14Awg; Pitch Spacing Weidmuller - 26M8344 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 26-14Awg; Pitch Spacing Weidmuller
26M8344
Terminal Block Pluggable, 6 Position, 26-14Awg; Pitch Spacing Weidmuller 26M8344
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Block, 6, 300 V, 10 A, 5.08 Mm, 22 Awg, 12 Awg Rohs Compliant Weidmuller - 31T8820 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 6, 300 V, 10 A, 5.08 Mm, 22 Awg, 12 Awg Rohs Compliant Weidmuller
31T8820
Pluggable Terminal Block, 6, 300 V, 10 A, 5.08 Mm, 22 Awg, 12 Awg Rohs Compliant Weidmuller 31T8820
Pluggable Terminal Block, 6, 300 V, 10 A, 5.08 mm, 22 AWG, 12 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 6, 300 V, 10 A, 5.08 mm, 22 AWG, 12 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-5813-ND 26M8344 31T8820
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 6 Position, 26-14Awg; Pitch Spacing Weidmuller Pluggable Terminal Block, 6, 300 V, 10 A, 5.08 Mm, 22 Awg, 12 Awg Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blk/Strip Wiring Dev - 927298 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
PCB Terminal Blocks - 1-1546625-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details