Weidmuller Standard Terminal Blocks 1712750000

Description
Weidmüller 1712750000
Request a Quote Datasheet
Description
Weidmüller 1712750000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 577918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
577918
Standard Terminal Blocks 577918
Weidmüller 1712750000

Weidmüller 1712750000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3705-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3705-ND
Terminal Blocks - Din Rail, Channel 281-3705-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 10B8629 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
10B8629
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 10B8629
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 577918 281-3705-ND 10B8629
Product Name Standard Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
Contacts Pitch 5.10 mm (0.20 inches)
Body Material Wemid
North American 12 to 26 AWG 12 to 26 AWG 26 to 12 AWG
Termination Options Spring Clamp
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CIFXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details