Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1707480000

Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4680-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4680-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4680-ND
TERM BLOCK PLUG 4POS STR 5.08MM

TERM BLOCK PLUG 4POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller - 13C9436 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
13C9436
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller 13C9436
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:17A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:17A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4680-ND 13C9436
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2397.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details