TERM BLOCK PLUG 3POS STR 3.5MM
Pluggable Terminal Block, 3, 300 V, 10 A, 3.5 mm, 26 AWG, 14 AWG RoHS Compliant: Yes
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2947579 | 281-4670-ND | 79T5332 | 60K8611 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Block, 3, 300 V, 10 A, 3.5 Mm, 26 Awg, 14 Awg Rohs Compliant Weidmuller | Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Weidmuller |
| Mounting Options | Cable mount | Free Hanging (In-Line) | ||
| Termination Options | Crimp | Screw Clamp; Spring Clamp | ||
| Features | Terminal Plug | Terminal Plug | ||
| Approvals | RoHS Compliant | RoHS Compliant | ||
| # of Contacts | 3 | 3 |