Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1727690000

Description
TERM BLOCK PLUG 16POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 16POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1853-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1853-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1853-ND
TERM BLOCK PLUG 16POS STR 3.5MM

TERM BLOCK PLUG 16POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 16 Position, 28-18Awg; Pitch Spacing Weidmuller - 95B8994 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 16 Position, 28-18Awg; Pitch Spacing Weidmuller
95B8994
Terminal Block Pluggable 16 Position, 28-18Awg; Pitch Spacing Weidmuller 95B8994
TERMINAL BLOCK PLUGGABLE 16 POSITION, 28-18AWG; Pitch Spacing:3.5mm; No. of Positions:16Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 16 POSITION, 28-18AWG; Pitch Spacing:3.5mm; No. of Positions:16Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1853-ND 95B8994
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 16 Position, 28-18Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2872.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details