Weidmuller Terminal Blocks - Din Rail, Channel 1706060000

Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2943-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2943-ND
Terminal Blocks - Din Rail, Channel 281-2943-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 4587646 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4587646
DIN Rail Terminal Blocks 4587646
Weidmüller 1706060000

Weidmüller 1706060000

Supplier's Site
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller - 13P0039 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
13P0039
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 13P0039
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2943-ND 4587646 13P0039
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp Clamp
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 26 AWG 12 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products