Weidmuller Terminal Blocks - Wire to Board 1716040000

Description
TERM BLK 2POS TOP ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1449-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1449-ND
Terminal Blocks - Wire to Board 281-1449-ND
TERM BLK 2POS TOP ENT 5.08MM PCB

TERM BLK 2POS TOP ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 24-12Awg; Pitch Spacing Weidmuller - 10B8706 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 24-12Awg; Pitch Spacing Weidmuller
10B8706
Terminal Block, Pcb, 2 Position, 24-12Awg; Pitch Spacing Weidmuller 10B8706
TERMINAL BLOCK, PCB, 2 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1449-ND 10B8706
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 2 Position, 24-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986693-9 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
5 suppliers
Single Row and Tri-Barrier Blocks - HD-345-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1424/200-000/997-406TR-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details