Weidmuller Terminal Blocks - Specialized 1704690000

Description
TERM BLK END TERM 4POS 10.2MM BG
Request a Quote Datasheet
Description
TERM BLK END TERM 4POS 10.2MM BG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 281-4675-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-4675-ND
Terminal Blocks - Specialized 281-4675-ND
TERM BLK END TERM 4POS 10.2MM BG

TERM BLK END TERM 4POS 10.2MM BG

Buy Now Datasheet
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller - 10B8517 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
10B8517
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 10B8517
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4675-ND 10B8517
Product Name Terminal Blocks - Specialized Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
Mounting Options Direct Mount
Termination Options Spring Clamp
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2872.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details
Through terminal block - 2001-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details