Weidmuller Terminal Blocks - Wire to Board 1715250000

Description
TERM BLK 2POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1414-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1414-ND
Terminal Blocks - Wire to Board 281-1414-ND
TERM BLK 2POS SIDE ENTRY 5MM PCB

TERM BLK 2POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Weidmuller - 26M8343 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Weidmuller
26M8343
Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Weidmuller 26M8343
TERMINAL BLOCK, PCB, 2 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1414-ND 26M8343
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6780 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
TERM BLCK Rail MTD 1P 55A GRN - 1492-CA1G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
View Details
2 suppliers