Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1716400000

Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4692-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4692-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4692-ND
TERM BLOCK PLUG 10POS STR 5.08MM

TERM BLOCK PLUG 10POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable 10 Position, 22-12Awg; Pitch Spacing Weidmuller - 27C7077 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 22-12Awg; Pitch Spacing Weidmuller
27C7077
Terminal Block Pluggable 10 Position, 22-12Awg; Pitch Spacing Weidmuller 27C7077
TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4692-ND 27C7077
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 10 Position, 22-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CIMXX9M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular Male
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details