Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1690910000

Description
TERM BLOCK PLUG 5POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1690910000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1690910000-ND
Terminal Blocks - Headers, Plugs and Sockets 1690910000-ND
TERM BLOCK PLUG 5POS STR 3.5MM

TERM BLOCK PLUG 5POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 5Pos, 14Awg; Pitch Spacing Weidmuller - 55AC5091 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 14Awg; Pitch Spacing Weidmuller
55AC5091
Terminal Block, Pluggable, 5Pos, 14Awg; Pitch Spacing Weidmuller 55AC5091
TERMINAL BLOCK, PLUGGABLE, 5POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Clamp; Rated Current:14.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Clamp; Rated Current:14.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1690910000-ND 55AC5091
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 5Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
3 suppliers
TERM BLCK Rail MTD 1P 55A WHT - 1492-CA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSMXX0M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details