Weidmuller Terminal Blocks - Din Rail, Channel 1690050000

Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4668-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4668-ND
Terminal Blocks - Din Rail, Channel 281-4668-ND
CONN TERM BLK FEED THRU 14-30AWG

CONN TERM BLK FEED THRU 14-30AWG

Buy Now Datasheet
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller - 10B8154 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
10B8154
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 10B8154
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4668-ND 10B8154
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Dual Level Bridged
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.062 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details