Weidmuller Terminal Blocks - Wire to Board 1720040000

Description
TERM BLK 6POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1674-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1674-ND
Terminal Blocks - Wire to Board 281-1674-ND
TERM BLK 6POS SIDE ENT 3.5MM PCB

TERM BLK 6POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 12 Position, 22-14Awg; Pitch Spacing Weidmuller - 13C9719 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12 Position, 22-14Awg; Pitch Spacing Weidmuller
13C9719
Terminal Block, Pcb, 12 Position, 22-14Awg; Pitch Spacing Weidmuller 13C9719
TERMINAL BLOCK, PCB, 12 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:BlackRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1674-ND 13C9719
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 12 Position, 22-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 6
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data