Weidmuller Terminal Blocks - Din Rail, Channel 1690020000

Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4666-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4666-ND
Terminal Blocks - Din Rail, Channel 281-4666-ND
CONN TERM BLK FEED THRU 14-30AWG

CONN TERM BLK FEED THRU 14-30AWG

Buy Now Datasheet
Din Rail Terminal Block, 4Pos, 14Awg; No. Of Positions Weidmuller - 10B8151 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 4Pos, 14Awg; No. Of Positions Weidmuller
10B8151
Din Rail Terminal Block, 4Pos, 14Awg; No. Of Positions Weidmuller 10B8151
DIN RAIL TERMINAL BLOCK, 4POS, 14AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A; Rated Voltage:500V RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 4POS, 14AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4666-ND 10B8151
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 4Pos, 14Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Dual Level Bridged
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7602 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Component Terminal Block with Diode - 2002-1211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers