Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1707520000

Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4681-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4681-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4681-ND
TERM BLOCK PLUG 8POS STR 5.08MM

TERM BLOCK PLUG 8POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller - 13C9440 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller
13C9440
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller 13C9440
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:17A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:17A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4681-ND 13C9440
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Terminals - Screw Connectors - 36-1298-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Low Profile
View Details
Double-deck terminal block - Through terminal block - 2002-2701 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers