Weidmuller Terminal Blocks - Specialized 1704550000

Description
TERM BLK MIDDLE 4POS 10.2MM BLUE
Request a Quote Datasheet
Description
TERM BLK MIDDLE 4POS 10.2MM BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 281-4674-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-4674-ND
Terminal Blocks - Specialized 281-4674-ND
TERM BLK MIDDLE 4POS 10.2MM BLUE

TERM BLK MIDDLE 4POS 10.2MM BLUE

Buy Now Datasheet
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller - 10B8503 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
10B8503
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 10B8503
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4674-ND 10B8503
Product Name Terminal Blocks - Specialized Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
Mounting Options Direct Mount
Termination Options Spring Clamp
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15224 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - 29.902 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers