TERM BLK 3P SIDE ENT 5.08MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 281-1871-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Features | Interlocking (Side) |
| Operating Temperature | -20 to 100 C (-4 to 212 F) |
| # of Contacts | 3 |