Weidmuller Terminal Blocks - Din Rail, Channel 1690040000

Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4667-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4667-ND
Terminal Blocks - Din Rail, Channel 281-4667-ND
CONN TERM BLK FEED THRU 14-30AWG

CONN TERM BLK FEED THRU 14-30AWG

Buy Now Datasheet
Din Rail Terminal Block, 4Pos, 14Awg; No. Of Positions Weidmuller - 10B8153 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 4Pos, 14Awg; No. Of Positions Weidmuller
10B8153
Din Rail Terminal Block, 4Pos, 14Awg; No. Of Positions Weidmuller 10B8153
DIN RAIL TERMINAL BLOCK, 4POS, 14AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A; Rated Voltage:500V RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 4POS, 14AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4667-ND 10B8153
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 4Pos, 14Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Dual Level Bridged
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15257 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 25
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.012 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers