Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1691110000

Description
TERM BLOCK PLUG 2POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1009-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1009-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1009-ND
TERM BLOCK PLUG 2POS STR 3.5MM

TERM BLOCK PLUG 2POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 2 Position, 26-14Awg; Pitch Spacing Weidmuller - 13C9346 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 26-14Awg; Pitch Spacing Weidmuller
13C9346
Terminal Block Pluggable, 2 Position, 26-14Awg; Pitch Spacing Weidmuller 13C9346
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1009-ND 13C9346
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 2 Position, 26-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546845-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Connection Products - 1492-HM2RA331 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers