Weidmuller Terminal Blocks - Wire to Board 1716110000

Description
TERM BLK 3POS TOP ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS TOP ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1716110000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1716110000-ND
Terminal Blocks - Wire to Board 1716110000-ND
TERM BLK 3POS TOP ENT 5.08MM PCB

TERM BLK 3POS TOP ENT 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Weidmuller - 61AC8938 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Weidmuller
61AC8938
Tb, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Weidmuller 61AC8938
TB, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1716110000-ND 61AC8938
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
PCB Terminal Blocks - 1468264 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Turret Term Board - 15244 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Glass Epoxy
View Details