Weidmuller Tb, Wire To Brd, 14Pos, 14Awg; Pitch Spacing Weidmuller 1703750000

Description
TB, WIRE TO BRD, 14POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:14Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:13A; Rated Voltage:320V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 14POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:14Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:13A; Rated Voltage:320V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 14Pos, 14Awg; Pitch Spacing Weidmuller - 55AC5100 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 14Pos, 14Awg; Pitch Spacing Weidmuller
55AC5100
Tb, Wire To Brd, 14Pos, 14Awg; Pitch Spacing Weidmuller 55AC5100
TB, WIRE TO BRD, 14POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:14Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:13A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 14POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:14Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:13A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5100
Product Name Tb, Wire To Brd, 14Pos, 14Awg; Pitch Spacing Weidmuller
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 802 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.073 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers