Weidmuller Terminal Blocks - Wire to Board 1716070000

Description
TERM BLOCK 3POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1443-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1443-ND
Terminal Blocks - Wire to Board 281-1443-ND
TERM BLOCK 3POS 45DEG 5.08MM PCB

TERM BLOCK 3POS 45DEG 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Weidmuller - 10B8709 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Weidmuller
10B8709
Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Weidmuller 10B8709
TERMINAL BLOCK, PCB, 3 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Lm 5.08/03/135 3.5Sn Bk Bx Rohs Compliant Weidmuller - 28AC7426 - Newark, An Avnet Company
Chicago, IL, United States
Lm 5.08/03/135 3.5Sn Bk Bx Rohs Compliant Weidmuller
28AC7426
Lm 5.08/03/135 3.5Sn Bk Bx Rohs Compliant Weidmuller 28AC7426
LM 5.08/03/135 3.5SN BK BX ROHS COMPLIANT: YES

LM 5.08/03/135 3.5SN BK BX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1443-ND 10B8709 28AC7426
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Weidmuller Lm 5.08/03/135 3.5Sn Bk Bx Rohs Compliant Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.058 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details