Weidmuller TERM BLOCK HDR 36POS R/A 3.5MM 1728300000

Description
TERM BLOCK HDR 36POS R/A 3.5MM
Description
TERM BLOCK HDR 36POS R/A 3.5MM

Suppliers

Company
Product
Description
Supplier Links
TERM BLOCK HDR 36POS R/A 3.5MM - 872-1728300000 - Utmel Electronic Limited
Hong Kong, China
TERM BLOCK HDR 36POS R/A 3.5MM
872-1728300000
TERM BLOCK HDR 36POS R/A 3.5MM 872-1728300000
TERM BLOCK HDR 36POS R/A 3.5MM

TERM BLOCK HDR 36POS R/A 3.5MM

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Terminal Blocks
Product Number 872-1728300000
Product Name TERM BLOCK HDR 36POS R/A 3.5MM
Mounting Options Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CCFXX002 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details