Weidmuller Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16
Product Name Notes
35
4
Conductor entry and screw connection in the same direction on this PCB terminal with 6.35 or 7.62 mm pitch for conductor cross-sections up to 4.0 mm². Conductor outlet direction 90°
High-performance PCB terminal with proven clamping yoke connection at 15.00 mm pitch, conductor outlet direction in 90° design. Version and test point. 1.50 - 25 mm² (IEC) / 16 -...
PCB terminal with leaf spring connection at 5.00 and 5.08 mm pitch. Conductor outlet direction 90°. Suitable for conductor cross-sections up to 2.5 mm². 0.13 - 2.5 mm² (IEC) /...
PCB terminal with proven clamping yoke connection at 5.00 and 5.08 mm pitch. Conductor outlet direction 90°, 135° and 180°. Suitable for conductor cross-sections up to 2.5 mm². 0.13 -...
Weidmüller tension clamp connections - simple, quick and proven reliable: The universal screw-free connection with steel spring – ideal for PCB installation terminals. Wiring with demanding requirements for cost-effective connections...

<< Prev Next >>