Weidmuller Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller 1716490000

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller - 31T8818 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
31T8818
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller 31T8818
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 31T8818
Product Name Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.01 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details