Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1727580000

Description
TERM BLOCK PLUG 10POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4704-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4704-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4704-ND
TERM BLOCK PLUG 10POS STR 3.5MM

TERM BLOCK PLUG 10POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 3829618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
3829618
Pluggable Terminal Blocks 3829618
Weidmüller 1727580000

Weidmüller 1727580000

Supplier's Site
Pluggable Terminal Blocks - 1722910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722910
Pluggable Terminal Blocks 1722910
Weidmüller 1727580000

Weidmüller 1727580000

Supplier's Site
Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Weidmuller - 61K7354 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Weidmuller
61K7354
Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Weidmuller 61K7354
TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10.3A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10.3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4704-ND 3829618 61K7354
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp; Spring Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-346-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details