Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1716550000

Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1716550000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1716550000-ND
Terminal Blocks - Headers, Plugs and Sockets 1716550000-ND
TERM BLOCK PLUG 10POS STR 5.08MM

TERM BLOCK PLUG 10POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Block, 10, 300 V, 10 A, 5.08 Mm, 22 Awg, 12 Awg Rohs Compliant Weidmuller - 31T8824 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 10, 300 V, 10 A, 5.08 Mm, 22 Awg, 12 Awg Rohs Compliant Weidmuller
31T8824
Pluggable Terminal Block, 10, 300 V, 10 A, 5.08 Mm, 22 Awg, 12 Awg Rohs Compliant Weidmuller 31T8824
Pluggable Terminal Block, 10, 300 V, 10 A, 5.08 mm, 22 AWG, 12 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 10, 300 V, 10 A, 5.08 mm, 22 AWG, 12 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1716550000-ND 31T8824
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Block, 10, 300 V, 10 A, 5.08 Mm, 22 Awg, 12 Awg Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details