Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1690920000

Description
TERM BLOCK PLUG 6POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1690920000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1690920000-ND
Terminal Blocks - Headers, Plugs and Sockets 1690920000-ND
TERM BLOCK PLUG 6POS STR 3.5MM

TERM BLOCK PLUG 6POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller - 55AC5092 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller
55AC5092
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller 55AC5092
TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Clamp; Rated Current:14.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Clamp; Rated Current:14.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1690920000-ND 55AC5092
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Through terminal block - 2001-1309 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details