Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1727670000

Description
TERM BLOCK PLUG 12POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1852-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1852-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1852-ND
TERM BLOCK PLUG 12POS STR 3.5MM

TERM BLOCK PLUG 12POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 12 Position, 22-18Awg; Pitch Spacing Weidmuller - 14M6625 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 22-18Awg; Pitch Spacing Weidmuller
14M6625
Terminal Block Pluggable 12 Position, 22-18Awg; Pitch Spacing Weidmuller 14M6625
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-18AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-18AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1852-ND 14M6625
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 12 Position, 22-18Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-9 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 9
Body Material Phenolic, XP
View Details
Type 95.23 - PCB socket (for changeover contacts only) - 9523 - Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PCB Terminal Blocks - 1-1546557-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
IEC Term Blck, 12 x 56 x 60mm, Screw - 1492-J16 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
3 suppliers