Weidmuller Terminal Blocks - Wire to Board 1716120000

Description
TERM BLOCK 2POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-4690-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-4690-ND
Terminal Blocks - Wire to Board 281-4690-ND
TERM BLOCK 2POS 45DEG 5.08MM PCB

TERM BLOCK 2POS 45DEG 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 2Pos, 14Awg, Orange; Pitch Spacing Weidmuller - 10B8714 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 14Awg, Orange; Pitch Spacing Weidmuller
10B8714
Tb, Wire To Brd, 2Pos, 14Awg, Orange; Pitch Spacing Weidmuller 10B8714
TB, WIRE TO BRD, 2POS, 14AWG, ORANGE; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 14AWG, ORANGE; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4690-ND 10B8714
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 2Pos, 14Awg, Orange; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7757-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-02A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 31356464 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current Rating 55 amps
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details