Weidmuller Terminal Blocks - Din Rail, Channel 172160000

Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4045-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4045-ND
Terminal Blocks - Din Rail, Channel 281-4045-ND
CONN TERM BLK DISCONN 12-26AWG

CONN TERM BLK DISCONN 12-26AWG

Buy Now Datasheet
Din Rail Terminal Block, 2Pos, 12Awg; No. Of Positions Weidmuller - 10B8801 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 12Awg; No. Of Positions Weidmuller
10B8801
Din Rail Terminal Block, 2Pos, 12Awg; No. Of Positions Weidmuller 10B8801
DIN RAIL TERMINAL BLOCK, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4045-ND 10B8801
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 2Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
High and Medium-Power Terminal Blocks - HP-ATA-115-3-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2603 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details