Weidmuller Terminal Blocks - Wire to Board 1716080000

Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1716080000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1716080000-ND
Terminal Blocks - Wire to Board 1716080000-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Connectors, Interconnects- Terminal Blocks -Wire to Board - 1716080000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks -Wire to Board
1716080000
Connectors, Interconnects- Terminal Blocks -Wire to Board 1716080000
Manufacturer: Weidmüller Category: Connectors, Interconnects- Terminal Blocks -Wire to Board Series: Omnimate LM Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 2 Pitch: 0.200" (5.08mm) Mating Orientation: Horizontal with Board Color: Orange

Manufacturer: Weidmüller
Category: Connectors, Interconnects- Terminal Blocks -Wire to Board
Series: Omnimate LM
Package: Bulk
Product Status: Active
Number of Levels: 1
Positions Per Level: 2
Pitch: 0.200" (5.08mm)
Mating Orientation: Horizontal with Board
Color: Orange

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Terminal Blocks Terminal Blocks
Product Number 1716080000-ND 1716080000
Product Name Terminal Blocks - Wire to Board Connectors, Interconnects- Terminal Blocks -Wire to Board
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MTSXX00T - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3257 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details