Weidmuller Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller 1695910000

Description
TERMINAL BLOCK, PCB, 6 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 6 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller - 58H3240 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller
58H3240
Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller 58H3240
TERMINAL BLOCK, PCB, 6 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 58H3240
Product Name Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7696-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-11D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2853.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H10.0/22-D
View Details