TERM BLOCK HDR 12POS 90DEG 3.5MM
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 281-1810-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Approvals | RoHS Compliant |
| Operating Temperature | -20 to 100 C (-4 to 212 F) |
| Terminal Block Type | Dual level |