CONN TERM BLK FEED THRU 12-26AWG
TERMINAL BLOCK, FEED THRU, DIN, 26-12 AWG, 2.5MM2; No. of Positions:3Positions
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8262994 | 281-3655-ND | 65T5032 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block, Feed Thru, Din, 26-12 Awg, 2.5Mm2; No. Of Positions Weidmuller |
| Termination Options | Clamp | Spring Clamp | |
| Approvals | RoHS Compliant | RoHS Compliant | |
| Contacts Pitch | 5.10 mm (0.20 inches) | ||
| North American | 12 AWG | 12 to 26 AWG | 26 to 12 AWG |