Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1690500000

Description
TERM BLOCK PLUG 10POS STR 3.5MM
Request a Quote
Description
TERM BLOCK PLUG 10POS STR 3.5MM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block Pluggable 10 Position (part number 13C9330) from Weidmvºller features a pitch spacing of 3.5 mm and accommodates wire sizes from AWG 26 to AWG 14. It utilizes a tension clamp connection method, allowing for reliable and secure wire connections. The block has a rated current of 10 A and a rated voltage of 300 V, making it suitable for various applications. The product is designed for PCB mounting and has a net weight of 10.16 g. It is touch-safe according to DIN VDE standards and has an insulation resistance of at least 10^8 Ω. The operating temperature range is from -50 °C to 100 °C, ensuring versatility in different environments. This terminal block is packaged in boxes of 50 pieces and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Terminal Block Pluggable 10 Position (part number 13C9330) from Weidmvºller features a pitch spacing of 3.5 mm and accommodates wire sizes from AWG 26 to AWG 14. It utilizes a tension clamp connection method, allowing for reliable and secure wire connections. The block has a rated current of 10 A and a rated voltage of 300 V, making it suitable for various applications. The product is designed for PCB mounting and has a net weight of 10.16 g. It is touch-safe according to DIN VDE standards and has an insulation resistance of at least 10^8 Ω. The operating temperature range is from -50 °C to 100 °C, ensuring versatility in different environments. This terminal block is packaged in boxes of 50 pieces and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1005-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1005-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1005-ND
TERM BLOCK PLUG 10POS STR 3.5MM

TERM BLOCK PLUG 10POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 10 Position, 26-14Awg; Pitch Spacing Weidmuller - 13C9330 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 26-14Awg; Pitch Spacing Weidmuller
13C9330
Terminal Block Pluggable 10 Position, 26-14Awg; Pitch Spacing Weidmuller 13C9330
TERMINAL BLOCK PLUGGABLE 10 POSITION, 26-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 26-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1005-ND 13C9330
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 10 Position, 26-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2844.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Through terminal block - 2002-6405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 93.11- PCB socket - 9311 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details