Weidmuller Terminal Blocks - Wire to Board 1720030000

Description
TERM BLK 5POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 5POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1673-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1673-ND
Terminal Blocks - Wire to Board 281-1673-ND
TERM BLK 5POS SIDE ENT 3.5MM PCB

TERM BLK 5POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 10 Position, 22-14Awg; Pitch Spacing Weidmuller - 13C9718 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 10 Position, 22-14Awg; Pitch Spacing Weidmuller
13C9718
Terminal Block, Pcb, 10 Position, 22-14Awg; Pitch Spacing Weidmuller 13C9718
TERMINAL BLOCK, PCB, 10 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:BlackRoHS Compliant: No

TERMINAL BLOCK, PCB, 10 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:BlackRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1673-ND 13C9718
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 10 Position, 22-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 5
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data