Weidmuller Pluggable Terminal Blocks 1703710000

Description
Weidmüller 1703710000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1703710000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2947686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2947686
Pluggable Terminal Blocks 2947686
Weidmüller 1703710000 PCB Terminal Block

Weidmüller 1703710000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 1722787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722787
Pluggable Terminal Blocks 1722787
Weidmüller 1703710000 PCB Terminal Block

Weidmüller 1703710000 PCB Terminal Block

Supplier's Site
Tb, Wire To Brd, 6Pos, 14Awg; Pitch Spacing Weidmuller - 55AC5099 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 14Awg; Pitch Spacing Weidmuller
55AC5099
Tb, Wire To Brd, 6Pos, 14Awg; Pitch Spacing Weidmuller 55AC5099
TB, WIRE TO BRD, 6POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:13A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:13A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2947686 55AC5099
Product Name Pluggable Terminal Blocks Tb, Wire To Brd, 6Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Through hole
Termination Options Solder
Features Terminal Plug
Approvals RoHS Compliant
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15058 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2843.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details