Weidmuller Terminal Blocks - Wire to Board 1714980000

Description
TERM BLOCK 2POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-5808-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-5808-ND
Terminal Blocks - Wire to Board 281-5808-ND
TERM BLOCK 2POS 45DEG 3.5MM PCB

TERM BLOCK 2POS 45DEG 3.5MM PCB

Buy Now Datasheet
Terminal Block, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7179 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Weidmuller
72Y7179
Terminal Block, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Weidmuller 72Y7179
TERMINAL BLOCK, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-5808-ND 72Y7179
Product Name Terminal Blocks - Wire to Board Terminal Block, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CIMXX0A7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ground terminal block - 2002-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers