Techspray, an ITW Company Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1803-100F - 100 ft Length - 0.075 in Diameter 1803-100F

Description
The Techspray Pro Wick #3 green rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 100 ft of material.
Datasheet
Description
The Techspray Pro Wick #3 green rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 100 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1803-100F - 100 ft Length - 0.075 in Diameter - 1803-100F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1803-100F - 100 ft Length - 0.075 in Diameter
1803-100F
Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1803-100F - 100 ft Length - 0.075 in Diameter 1803-100F
The Techspray Pro Wick #3 green rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 100 ft of material.

The Techspray Pro Wick #3 green rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 100 ft of material.

Buy Now
Desoldering Braid, 100Ft X 1.9Mm, Copper; Braid Material Techspray - 96C6327 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 100Ft X 1.9Mm, Copper; Braid Material Techspray
96C6327
Desoldering Braid, 100Ft X 1.9Mm, Copper; Braid Material Techspray 96C6327
DESOLDERING BRAID, 100FT X 1.9MM, COPPER; Braid Material:Flux Coated Copper; Width:1.9mm; Length:100ft; Product Range:Pro Wick Series RoHS Compliant: Yes

DESOLDERING BRAID, 100FT X 1.9MM, COPPER; Braid Material:Flux Coated Copper; Width:1.9mm; Length:100ft; Product Range:Pro Wick Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1803-100F 96C6327
Product Name Techspray Pro Wick #3 Green Rosin Flux Core Desoldering Wick or Braid 1803-100F - 100 ft Length - 0.075 in Diameter Desoldering Braid, 100Ft X 1.9Mm, Copper; Braid Material Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
IGBT Type Portable TIG/MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details