Techspray, an ITW Company Techspray Pro Wick #2 Yellow Rosin Flux Coating Desoldering Braid 1809-10F - 10 ft Length - 0.055 in Diameter - Rosin Flux Core 1809-10F

Description
The Techspray Pro Wick #2 yellow rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.
Datasheet
Description
The Techspray Pro Wick #2 yellow rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techspray Pro Wick #2 Yellow Rosin Flux Coating Desoldering Braid 1809-10F - 10 ft Length - 0.055 in Diameter - Rosin Flux Core - 1809-10F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #2 Yellow Rosin Flux Coating Desoldering Braid 1809-10F - 10 ft Length - 0.055 in Diameter - Rosin Flux Core
1809-10F
Techspray Pro Wick #2 Yellow Rosin Flux Coating Desoldering Braid 1809-10F - 10 ft Length - 0.055 in Diameter - Rosin Flux Core 1809-10F
The Techspray Pro Wick #2 yellow rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.

The Techspray Pro Wick #2 yellow rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.

Buy Now
Desoldering Braid; Braid Material Techspray - 96C6347 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
96C6347
Desoldering Braid; Braid Material Techspray 96C6347
DESOLDERING BRAID; Braid Material:Copper; Width:1.4mm; Length:10ft; Product Range:Techspray 180; Braid Colour:Yellow; Braid Size:#2; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:10ft RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:1.4mm; Length:10ft; Product Range:Techspray 180; Braid Colour:Yellow; Braid Size:#2; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1809-10F 96C6347
Product Name Techspray Pro Wick #2 Yellow Rosin Flux Coating Desoldering Braid 1809-10F - 10 ft Length - 0.055 in Diameter - Rosin Flux Core Desoldering Braid; Braid Material Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122209 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Precision TIG® 275 TIG Welder - K2619-2 - Lincoln Electric Co. (The)
Specs
Process Capability Welding; TIG (GTAW)
AC Input Voltage 460/480V_60Hz
Input Current 38 to 47 amps
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details