Techspray, an ITW Company Desoldering Braid, 25 , Yellow; Braid Material Techspray 1821-25F

Description
DESOLDERING BRAID, 25 , YELLOW; Braid Material:Flux Coated Copper; Width:1.4mm; Length:25ft; Product Range:Techspray 182 RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 25 , YELLOW; Braid Material:Flux Coated Copper; Width:1.4mm; Length:25ft; Product Range:Techspray 182 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 25 , Yellow; Braid Material Techspray - 96C6407 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 25 , Yellow; Braid Material Techspray
96C6407
Desoldering Braid, 25 , Yellow; Braid Material Techspray 96C6407
DESOLDERING BRAID, 25 , YELLOW; Braid Material:Flux Coated Copper; Width:1.4mm; Length:25ft; Product Range:Techspray 182 RoHS Compliant: Yes

DESOLDERING BRAID, 25 , YELLOW; Braid Material:Flux Coated Copper; Width:1.4mm; Length:25ft; Product Range:Techspray 182 RoHS Compliant: Yes

Supplier's Site Datasheet
Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1821-25F - 25 ft Length - 0.055 in Diameter - 1821-25F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1821-25F - 25 ft Length - 0.055 in Diameter
1821-25F
Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1821-25F - 25 ft Length - 0.055 in Diameter 1821-25F
The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 25 ft of material.

The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 25 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 96C6407 1821-25F
Product Name Desoldering Braid, 25 , Yellow; Braid Material Techspray Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1821-25F - 25 ft Length - 0.055 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 180 amps
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details