Techspray, an ITW Company Desoldering Braid; Braid Material Techspray 1808-10F

Description
DESOLDERING BRAID; Braid Material:Copper; Width:0.9mm; Length:10ft; Product Range:Techspray 180; Braid Colour:White; Braid Size:#1; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:10ft RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID; Braid Material:Copper; Width:0.9mm; Length:10ft; Product Range:Techspray 180; Braid Colour:White; Braid Size:#1; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid; Braid Material Techspray - 68K7288 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
68K7288
Desoldering Braid; Braid Material Techspray 68K7288
DESOLDERING BRAID; Braid Material:Copper; Width:0.9mm; Length:10ft; Product Range:Techspray 180; Braid Colour:White; Braid Size:#1; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:10ft RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:0.9mm; Length:10ft; Product Range:Techspray 180; Braid Colour:White; Braid Size:#1; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
Techspray Pro Wick #1 White Rosin Flux Core Desoldering Wick or Braid 1808-10F - 10 ft Length - 0.035 in Diameter - 1808-10F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #1 White Rosin Flux Core Desoldering Wick or Braid 1808-10F - 10 ft Length - 0.035 in Diameter
1808-10F
Techspray Pro Wick #1 White Rosin Flux Core Desoldering Wick or Braid 1808-10F - 10 ft Length - 0.035 in Diameter 1808-10F
The Techspray Pro Wick #1 white rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.035 in Comes packaged with 10 ft of material.

The Techspray Pro Wick #1 white rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.035 in Comes packaged with 10 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 68K7288 1808-10F
Product Name Desoldering Braid; Braid Material Techspray Techspray Pro Wick #1 White Rosin Flux Core Desoldering Wick or Braid 1808-10F - 10 ft Length - 0.035 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115169 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details