Techspray, an ITW Company Desoldering Braid; Braid Material Techspray 1822-10F

Description
DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:10ft; Product Range:Techspray 182; Braid Colour:Green; Braid Size:#3; Features:On ESD-Safe Antistatic Bobbin; Flux Type:No Clean; Roll Length:10ft RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:10ft; Product Range:Techspray 182; Braid Colour:Green; Braid Size:#3; Features:On ESD-Safe Antistatic Bobbin; Flux Type:No Clean; Roll Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid; Braid Material Techspray - 69K7665 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
69K7665
Desoldering Braid; Braid Material Techspray 69K7665
DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:10ft; Product Range:Techspray 182; Braid Colour:Green; Braid Size:#3; Features:On ESD-Safe Antistatic Bobbin; Flux Type:No Clean; Roll Length:10ft RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:1.9mm; Length:10ft; Product Range:Techspray 182; Braid Colour:Green; Braid Size:#3; Features:On ESD-Safe Antistatic Bobbin; Flux Type:No Clean; Roll Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
Techspray #3 Green No Clean Flux Coating Desoldering Braid 1822-10F - 10 ft Length - 0.075 in Diameter - No Clean Flux Core - 1822-10F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #3 Green No Clean Flux Coating Desoldering Braid 1822-10F - 10 ft Length - 0.075 in Diameter - No Clean Flux Core
1822-10F
Techspray #3 Green No Clean Flux Coating Desoldering Braid 1822-10F - 10 ft Length - 0.075 in Diameter - No Clean Flux Core 1822-10F
The Techspray #3 green no clean flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 10 ft of material.

The Techspray #3 green no clean flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 10 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 69K7665 1822-10F
Product Name Desoldering Braid; Braid Material Techspray Techspray #3 Green No Clean Flux Coating Desoldering Braid 1822-10F - 10 ft Length - 0.075 in Diameter - No Clean Flux Core
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2049688 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-7CN5003-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 775 F (413 C)
View Details
Generator 70 kHz - AGM70-100P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details