The Techspray #3 green no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.075 in Comes packaged with 10 ft of material.
DESOLDERING BRAID, 3M X 1.9MM, COPPER; Braid Material:Flux Coated Copper; Width:1.9mm; Length:3m; Product Range:- RoHS Compliant: Yes
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 1816-10F | 96C6378 |
| Product Name | Techspray #3 Green No Clean Flux Core Desoldering Wick or Braid 1816-10F - 10 ft Length - 0.075 in Diameter | Desoldering Braid, 3M X 1.9Mm, Copper; Braid Material Techspray |
| Process Capability | Soldering Stations, Irons & Accessories | Desoldering |